Vishay Intertechnology, Inc. Ceramic Capacitors GA1206Y222KXABT31G

Description
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206Y222KXABT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206Y222KXABT31G-ND
Ceramic Capacitors GA1206Y222KXABT31G-ND
2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

2200pF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA1206Y222KXABT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1206Y222KXABT31G
Capacitors - Ceramic Capacitors GA1206Y222KXABT31G
CAP CER 2200PF 50V X7R 1206

CAP CER 2200PF 50V X7R 1206

Supplier's Site
Ceramic Capacitors - GA1206Y222KXABT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1206Y222KXABT31G
Ceramic Capacitors GA1206Y222KXABT31G
CAP CER 2200PF 50V X7R 1206

CAP CER 2200PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA1206Y222KXABT31G-ND GA1206Y222KXABT31G GA1206Y222KXABT31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details