Vishay Intertechnology, Inc. Ceramic Capacitors GA1206Y123KXCBT31G

Description
0.012µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206Y123KXCBT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206Y123KXCBT31G-ND
Ceramic Capacitors GA1206Y123KXCBT31G-ND
0.012µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

0.012µF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA1206Y123KXCBT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1206Y123KXCBT31G
Capacitors - Ceramic Capacitors GA1206Y123KXCBT31G
CAP CER 0.012UF 200V X7R 1206

CAP CER 0.012UF 200V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA1206Y123KXCBT31G-ND GA1206Y123KXCBT31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX473K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers