Vishay Intertechnology, Inc. Ceramic Capacitors GA1206H333JBXBT31G

Description
0.033µF ±5% 25V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 25V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206H333JBXBT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206H333JBXBT31G-ND
Ceramic Capacitors GA1206H333JBXBT31G-ND
0.033µF ±5% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

0.033µF ±5% 25V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1206H333JBXBT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1206H333JBXBT31G
Ceramic Capacitors GA1206H333JBXBT31G
CAP CER 0.033UF 25V X8R 1206

CAP CER 0.033UF 25V X8R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1206H333JBXBT31G-ND GA1206H333JBXBT31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Ceramic Capacitors - C1206C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details