Vishay Intertechnology, Inc. Ceramic Capacitors GA1206A181KXLBR31G

Description
180pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
180pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206A181KXLBR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206A181KXLBR31G-ND
Ceramic Capacitors GA1206A181KXLBR31G-ND
180pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

180pF ±10% 630V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA1206A181KXLBR31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1206A181KXLBR31G
Capacitors - Ceramic Capacitors GA1206A181KXLBR31G
CAP CER 180PF 630V C0G/NP0 1206

CAP CER 180PF 630V C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - GA1206A181KXLBR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1206A181KXLBR31G
Ceramic Capacitors GA1206A181KXLBR31G
CAP CER 180PF 630V C0G/NP0 1206

CAP CER 180PF 630V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA1206A181KXLBR31G-ND GA1206A181KXLBR31G GA1206A181KXLBR31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers