Vishay Intertechnology, Inc. Ceramic Capacitors GA0805Y563KXABC31G

Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805Y563KXABC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805Y563KXABC31G-ND
Ceramic Capacitors GA0805Y563KXABC31G-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0805Y563KXABC31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805Y563KXABC31G
Capacitors - Ceramic Capacitors GA0805Y563KXABC31G
CAP CER 0.056UF 50V X7R 0805

CAP CER 0.056UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA0805Y563KXABC31G-ND GA0805Y563KXABC31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details