Vishay Precision Group Ceramic Capacitors GA0805Y473KXABC31G

Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0805Y473KXABC31GTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805Y473KXABC31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805Y473KXABC31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805; Capacitance Vishay - 78AC7000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805; Capacitance Vishay
78AC7000
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805; Capacitance Vishay 78AC7000
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805; Capacitance Vishay - 78AC6999 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805; Capacitance Vishay
78AC6999
Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805; Capacitance Vishay 78AC6999
CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, AEC-Q200, 0.047UF, 50V, MLCC, 0805; Capacitance:47000pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 50V, 10%, X7R, 0805; Capacitance Vishay - 62AC6952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 10%, X7R, 0805; Capacitance Vishay
62AC6952
Cap, 0.047Μf, 50V, 10%, X7R, 0805; Capacitance Vishay 62AC6952
CAP, 0.047µF, 50V, 10%, X7R, 0805; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 50V, 10%, X7R, 0805; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GA0805Y473KXABC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805Y473KXABC31G
Ceramic Capacitors GA0805Y473KXABC31G
CAP CER 0.047UF 50V X7R 0805

CAP CER 0.047UF 50V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 720-GA0805Y473KXABC31GTR-ND 720-GA0805Y473KXABC31GDKR-ND 78AC7000 78AC6999 62AC6952 GA0805Y473KXABC31G
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805; Capacitance Vishay Cap, Aec-Q200, 0.047Uf, 50V, Mlcc, 0805; Capacitance Vishay Cap, 0.047Μf, 50V, 10%, X7R, 0805; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details