0.039µF ±5% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.039UF 50V X7R 0805
CAP CER 0.039UF 50V X7R 0805
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | GA0805Y393JBABT31G-ND | GA0805Y393JBABT31G | GA0805Y393JBABT31G |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF |