Vishay Intertechnology, Inc. Ceramic Capacitors GA0805Y153KBCBT31G

Description
0.015µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805Y153KBCBT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805Y153KBCBT31G-ND
Ceramic Capacitors GA0805Y153KBCBT31G-ND
0.015µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±10% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0805Y153KBCBT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805Y153KBCBT31G
Capacitors - Ceramic Capacitors GA0805Y153KBCBT31G
CAP CER 0.015UF 200V X7R 0805

CAP CER 0.015UF 200V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA0805Y153KBCBT31G-ND GA0805Y153KBCBT31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 1000Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F627 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-3 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details