CAP CER 0.10UF 25V X7R 0805 AUTO
CAP CER 0.10UF 25V X7R 0805 AUTO
CAP CER 0.10UF 25V X7R 0805 AUTO
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 720-GA0805Y104JBXAT31GCT-ND | 720-GA0805Y104JBXAT31GDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | Chip Capacitor; Heavy Duty / Electric Power Capacitors |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF |