Vishay Precision Group Ceramic Capacitors GA0805Y103KXABC31G

Description
CAP CER 10000PF 50V X7R 0805
Request a Quote
Description
CAP CER 10000PF 50V X7R 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay GA Series capacitor has a capacitance of 0.01 µF (10,000 pF) and a voltage rating of 50V, with a tolerance of ±10%. It utilizes an X7R dielectric, which provides stable capacitance over a temperature range of -55 °C to +125 °C. The capacitor is AEC-Q200 qualified, making it suitable for automotive applications. It features a 0805 case size, which measures approximately 2.00 mm x 1.25 mm, and is compliant with RoHS regulations. The termination finish is 100% matte tin, ensuring compatibility with standard soldering processes. This component is designed for reliability in demanding environments, making it a viable option for engineers looking for dependable capacitors in automotive or similar applications.

Datasheet Summary
Powered by GS/AI

The Vishay GA Series capacitor has a capacitance of 0.01 µF (10,000 pF) and a voltage rating of 50V, with a tolerance of ±10%. It utilizes an X7R dielectric, which provides stable capacitance over a temperature range of -55 °C to +125 °C. The capacitor is AEC-Q200 qualified, making it suitable for automotive applications. It features a 0805 case size, which measures approximately 2.00 mm x 1.25 mm, and is compliant with RoHS regulations. The termination finish is 100% matte tin, ensuring compatibility with standard soldering processes. This component is designed for reliability in demanding environments, making it a viable option for engineers looking for dependable capacitors in automotive or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0805Y103KXABC31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805Y103KXABC31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 50V X7R 0805

CAP CER 10000PF 50V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805Y103KXABC31GTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Vishay - 78AC6984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Vishay
78AC6984
Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Vishay 78AC6984
CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 50V, MLCC, 0805; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 10%, X7R, 0805; Capacitance Vishay - 62AC6944 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 0805; Capacitance Vishay
62AC6944
Cap, 0.01Μf, 50V, 10%, X7R, 0805; Capacitance Vishay 62AC6944
CAP, 0.01µF, 50V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 0805; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-GA0805Y103KXABC31GCT-ND 720-GA0805Y103KXABC31GDKR-ND 78AC6984 62AC6944
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 50V, Mlcc, 0805; Capacitance Vishay Cap, 0.01Μf, 50V, 10%, X7R, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details