Vishay Intertechnology, Inc. Ceramic Capacitors GA0805H682KXABC31G

Description
6800pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805H682KXABC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805H682KXABC31G-ND
Ceramic Capacitors GA0805H682KXABC31G-ND
6800pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

6800pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0805H682KXABC31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805H682KXABC31G
Capacitors - Ceramic Capacitors GA0805H682KXABC31G
CAP CER 6800PF 50V X8R 0805

CAP CER 6800PF 50V X8R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA0805H682KXABC31G-ND GA0805H682KXABC31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers