Vishay Precision Group Ceramic Capacitors GA0805H472KXBBC31G

Description
CAP CER 4700PF 100V X8R 0805
Request a Quote Datasheet
Description
CAP CER 4700PF 100V X8R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0805H472KXBBC31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V X8R 0805

CAP CER 4700PF 100V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805H472KXBBC31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4700PF 100V X8R 0805

CAP CER 4700PF 100V X8R 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805H472KXBBC31GTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

4700pF ±10% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0805; Capacitance Vishay - 78AC6978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0805; Capacitance Vishay
78AC6978
Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0805; Capacitance Vishay 78AC6978
CAP, AEC-Q200, 4700PF, 100V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:GA Series; Product Length:2.01mm RoHS Compliant: Yes

CAP, AEC-Q200, 4700PF, 100V, MLCC, 0805; Capacitance:4700pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:GA Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 100V, 10%, X8R, 0805; Capacitance Vishay - 62AC6941 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 100V, 10%, X8R, 0805; Capacitance Vishay
62AC6941
Cap, 4700Pf, 100V, 10%, X8R, 0805; Capacitance Vishay 62AC6941
CAP, 4700PF, 100V, 10%, X8R, 0805; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

CAP, 4700PF, 100V, 10%, X8R, 0805; Capacitance:4700pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-GA0805H472KXBBC31GCT-ND 720-GA0805H472KXBBC31GDKR-ND 78AC6978 62AC6941
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 4700Pf, 100V, Mlcc, 0805; Capacitance Vishay Cap, 4700Pf, 100V, 10%, X8R, 0805; Capacitance Vishay
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers