Vishay Intertechnology, Inc. Ceramic Capacitors GA0805H272MXBBP31G

Description
2700pF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2700pF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805H272MXBBP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805H272MXBBP31G-ND
Ceramic Capacitors GA0805H272MXBBP31G-ND
2700pF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

2700pF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0805H272MXBBP31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805H272MXBBP31G
Ceramic Capacitors GA0805H272MXBBP31G
CAP CER 2700PF 100V X8R 0805

CAP CER 2700PF 100V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA0805H272MXBBP31G-ND GA0805H272MXBBP31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details