Vishay Intertechnology, Inc. Ceramic Capacitors GA0805H183KBXBT31G

Description
0.018µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.018µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805H183KBXBT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805H183KBXBT31G-ND
Ceramic Capacitors GA0805H183KBXBT31G-ND
0.018µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

0.018µF ±10% 25V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0805H183KBXBT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805H183KBXBT31G
Ceramic Capacitors GA0805H183KBXBT31G
CAP CER 0.018UF 25V X8R 0805

CAP CER 0.018UF 25V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA0805H183KBXBT31G-ND GA0805H183KBXBT31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers