Vishay Intertechnology, Inc. Ceramic Capacitors GA0805H152MXABC31G

Description
1500pF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805H152MXABC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805H152MXABC31G-ND
Ceramic Capacitors GA0805H152MXABC31G-ND
1500pF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

1500pF ±20% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0805H152MXABC31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805H152MXABC31G
Capacitors - Ceramic Capacitors GA0805H152MXABC31G
CAP CER 1500PF 50V X8R 0805

CAP CER 1500PF 50V X8R 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA0805H152MXABC31G-ND GA0805H152MXABC31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details