Vishay Intertechnology, Inc. Ceramic Capacitors GA0805A331KBABR31G

Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805A331KBABR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805A331KBABR31G-ND
Ceramic Capacitors GA0805A331KBABR31G-ND
330pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

330pF ±10% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0805A331KBABR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805A331KBABR31G
Ceramic Capacitors GA0805A331KBABR31G
CAP CER 330PF 50V C0G/NP0 0805

CAP CER 330PF 50V C0G/NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0805A331KBABR31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805A331KBABR31G
Capacitors - Ceramic Capacitors GA0805A331KBABR31G
CAP CER 330PF 50V C0G/NP0 0805

CAP CER 330PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0805A331KBABR31G-ND GA0805A331KBABR31G GA0805A331KBABR31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers