Vishay Intertechnology, Inc. Ceramic Capacitors GA0805A181KXGAT31G

Description
CAP CER 180PF 1000V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 180PF 1000V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0805A181KXGAT31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 180PF 1000V C0G/NP0 0805

CAP CER 180PF 1000V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805A181KXGAT31GTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 180PF 1000V C0G/NP0 0805

CAP CER 180PF 1000V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 720-GA0805A181KXGAT31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 180PF 1000V C0G/NP0 0805

CAP CER 180PF 1000V C0G/NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-GA0805A181KXGAT31GDKR-ND 720-GA0805A181KXGAT31GTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details