180pF ±10% 200V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 180PF 200V C0G/NP0 0805
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GA0805A181KXCBC31G-ND | GA0805A181KXCBC31G |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | |
| Applications | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |