CAP CER 0.068UF 50V X7R 0603
0.068µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.068UF 50V X7R 0603
CAP, AEC-Q200, 0.068UF, 50V, MLCC, 0603; Capacitance:68000pF;
CAP, 0.068µF, 50V, 10%, X7R, 0603; Capacitance:68000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-GA0603Y683KXAAC31GCT-ND | 720-GA0603Y683KXAAC31GDKR-ND | 78AC6970 | 62AC6937 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.068Uf, 50V, Mlcc, 0603; Capacitance Vishay | Cap, 0.068Μf, 50V, 10%, X7R, 0603; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | Chip Capacitor; Heavy Duty / Electric Power Capacitors | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |