Vishay Precision Group Ceramic Capacitors GA0603Y223KXBAC31G

Description
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA0603Y223KXBAC31GTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-GA0603Y223KXBAC31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 100V X7R 0603

CAP CER 0.022UF 100V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 720-GA0603Y223KXBAC31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 100V X7R 0603

CAP CER 0.022UF 100V X7R 0603

Buy Now Datasheet
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603; Capacitance Vishay - 78AC6952 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603; Capacitance Vishay
78AC6952
Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603; Capacitance Vishay 78AC6952
CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.022UF, 100V, MLCC, 0603; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Μf, 100V, 10%, X7R, 0603; Capacitance Vishay - 62AC6929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 100V, 10%, X7R, 0603; Capacitance Vishay
62AC6929
Cap, 0.022Μf, 100V, 10%, X7R, 0603; Capacitance Vishay 62AC6929
CAP, 0.022µF, 100V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.022µF, 100V, 10%, X7R, 0603; Capacitance:22000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 720-GA0603Y223KXBAC31GTR-ND 720-GA0603Y223KXBAC31GDKR-ND 78AC6952 62AC6929
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 100V, Mlcc, 0603; Capacitance Vishay Cap, 0.022Μf, 100V, 10%, X7R, 0603; Capacitance Vishay
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details