Vishay Intertechnology, Inc. Ceramic Capacitors GA0603Y223KBAAR31G

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603Y223KBAAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603Y223KBAAR31G-ND
Ceramic Capacitors GA0603Y223KBAAR31G-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0603Y223KBAAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603Y223KBAAR31G
Ceramic Capacitors GA0603Y223KBAAR31G
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0603Y223KBAAR31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603Y223KBAAR31G
Capacitors - Ceramic Capacitors GA0603Y223KBAAR31G
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0603Y223KBAAR31G-ND GA0603Y223KBAAR31G GA0603Y223KBAAR31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C17CF5R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers