Vishay Intertechnology, Inc. Ceramic Capacitors GA0603Y183MBXAT31G

Description
0.018µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.018µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603Y183MBXAT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603Y183MBXAT31G-ND
Ceramic Capacitors GA0603Y183MBXAT31G-ND
0.018µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.018µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0603Y183MBXAT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603Y183MBXAT31G
Ceramic Capacitors GA0603Y183MBXAT31G
CAP CER 0.018UF 25V X7R 0603

CAP CER 0.018UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA0603Y183MBXAT31G-ND GA0603Y183MBXAT31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details