Vishay Intertechnology, Inc. Ceramic Capacitors GA0603H183JXAAC31G

Description
0.018µF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0603H183JXAAC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0603H183JXAAC31G-ND
Ceramic Capacitors GA0603H183JXAAC31G-ND
0.018µF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

0.018µF ±5% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0603H183JXAAC31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0603H183JXAAC31G
Capacitors - Ceramic Capacitors GA0603H183JXAAC31G
CAP CER 0.018UF 50V X8R 0603

CAP CER 0.018UF 50V X8R 0603

Supplier's Site
Ceramic Capacitors - GA0603H183JXAAC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0603H183JXAAC31G
Ceramic Capacitors GA0603H183JXAAC31G
CAP CER 0.018UF 50V X8R 0603

CAP CER 0.018UF 50V X8R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA0603H183JXAAC31G-ND GA0603H183JXAAC31G GA0603H183JXAAC31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M035A012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details