Vishay Intertechnology, Inc. Ceramic Capacitors GA0402Y151MXBAC31G

Description
150pF ±20% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±20% 100V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0402Y151MXBAC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0402Y151MXBAC31G-ND
Ceramic Capacitors GA0402Y151MXBAC31G-ND
150pF ±20% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

150pF ±20% 100V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0402Y151MXBAC31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0402Y151MXBAC31G
Capacitors - Ceramic Capacitors GA0402Y151MXBAC31G
CAP CER 150PF 100V X7R 0402

CAP CER 150PF 100V X7R 0402

Supplier's Site
Ceramic Capacitors - GA0402Y151MXBAC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0402Y151MXBAC31G
Ceramic Capacitors GA0402Y151MXBAC31G
CAP CER 150PF 100V X7R 0402

CAP CER 150PF 100V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA0402Y151MXBAC31G-ND GA0402Y151MXBAC31G GA0402Y151MXBAC31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers