Vishay Intertechnology, Inc. Ceramic Capacitors GA0402A680KXAAP31G

Description
68pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
68pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0402A680KXAAP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0402A680KXAAP31G-ND
Ceramic Capacitors GA0402A680KXAAP31G-ND
68pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±10% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0402A680KXAAP31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0402A680KXAAP31G
Capacitors - Ceramic Capacitors GA0402A680KXAAP31G
CAP CER 68PF 50V C0G/NP0 0402

CAP CER 68PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA0402A680KXAAP31G-ND GA0402A680KXAAP31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details