Vishay Precision Group Ceramic Capacitors GA0402A470JXAAC31G

Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-1865-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1865-6-ND
Ceramic Capacitors 720-1865-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1865-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1865-1-ND
Ceramic Capacitors 720-1865-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 720-1865-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
720-1865-2-ND
Ceramic Capacitors 720-1865-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Vishay - 78AC6897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Vishay
78AC6897
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Vishay 78AC6897
CAP, AEC-Q200, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Vishay - 78AC6898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Vishay
78AC6898
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Vishay 78AC6898
CAP, AEC-Q200, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, AEC-Q200, 47PF, 50V, MLCC, 0402; Capacitance:47pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 720-1865-6-ND 720-1865-1-ND 78AC6897
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402; Capacitance Vishay
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX103M063A042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details