150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 150PF 50V C0G/NP0 0402
CAP, AEC-Q200, 150PF, 50V, MLCC, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:1.02mm RoHS Compliant: Yes
CAP, 150PF, 50V, 5%, C0G/NP0, 0402; Capacitance:150pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-1861-2-ND | GA0402A151JXAAC31G | 78AC6890 | 62AC6904 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402; Capacitance Vishay | Cap, 150Pf, 50V, 5%, C0G/np0, 0402; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | |||
| Applications | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |