Vishay Intertechnology, Inc. Vishay/DaleWirewound Resistors - G3-80 8K 1

Description
Vishay/DaleWirewound Resistors - Through Hole 2watt 8Kohms 1%
Request a Quote
Description
Vishay/DaleWirewound Resistors - Through Hole 2watt 8Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleWirewound Resistors - - G3-80 8K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors -
G3-80 8K 1
Vishay/DaleWirewound Resistors - G3-80 8K 1
Vishay/DaleWirewound Resistors - Through Hole 2watt 8Kohms 1%

Vishay/DaleWirewound Resistors - Through Hole 2watt 8Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G3-80 8K 1
Product Name Vishay/DaleWirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details