Vishay Intertechnology, Inc. Wirewound Resistors - G3-80 2.67K 1

Description
Wirewound Resistors - Through Hole 2watt 2.67Kphms 1%
Request a Quote
Description
Wirewound Resistors - Through Hole 2watt 2.67Kphms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - G3-80 2.67K 1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
G3-80 2.67K 1
Wirewound Resistors - G3-80 2.67K 1
Wirewound Resistors - Through Hole 2watt 2.67Kphms 1%

Wirewound Resistors - Through Hole 2watt 2.67Kphms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G3-80 2.67K 1
Product Name Wirewound Resistors -
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details