Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Bridge Rectifiers G2SBA20-E3/45

Description
Win Source Part Number: 1060161-G2SBA20-E3/4 5 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 2,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 750 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Voltage - Peak Reverse (Max): 200 V Mounting Type: Through Hole Package / Case: 4-SIP, GBL Supplier Device Package: GBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: G2SBA20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1060161-G2SBA20-E3/4 5 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 2,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 750 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Voltage - Peak Reverse (Max): 200 V Mounting Type: Through Hole Package / Case: 4-SIP, GBL Supplier Device Package: GBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: G2SBA20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1060161-G2SBA20-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1060161-G2SBA20-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1060161-G2SBA20-E3/45
Win Source Part Number: 1060161-G2SBA20-E3/4 5 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 2,000 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 750 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Voltage - Peak Reverse (Max): 200 V Mounting Type: Through Hole Package / Case: 4-SIP, GBL Supplier Device Package: GBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: G2SBA20 Product Status: Obsolete

Win Source Part Number: 1060161-G2SBA20-E3/45
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 2,000
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 750 mA
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBL
Supplier Device Package: GBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: G2SBA20
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1060161-G2SBA20-E3/45
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
General-purpose Schottky diode - BAS70,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
9 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details