Vishay Intertechnology, Inc. 600V 1.5A Diode and Rectifier G2SB60-M3/51

Description
BRIDGE RECT 1PHASE 600V 1.5A GBL Product overview: G2SB60-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G2SB60-M3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 600V 1.5A GBL Product overview: G2SB60-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G2SB60-M3/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1.5A Diode and Rectifier - 299-G2SB60-M3/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1.5A Diode and Rectifier
299-G2SB60-M3/51
600V 1.5A Diode and Rectifier 299-G2SB60-M3/51
BRIDGE RECT 1PHASE 600V 1.5A GBL Product overview: G2SB60-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G2SB60-M3/51 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 1.5A GBL Product overview: G2SB60-M3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-G2SB60-M3/51 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1025260-G2SB60-M3/51 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1025260-G2SB60-M3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1025260-G2SB60-M3/51
Win Source Part Number: 1025260-G2SB60-M3/51 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tray Standard Package: 400 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 750 mA Current - Reverse Leakage @ Vr: 5 µA @ 200 V Voltage - Peak Reverse (Max): 600 V Mounting Type: Through Hole Package / Case: 4-SIP, GBL Supplier Device Package: GBL Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: G2SB60 Product Status: Obsolete

Win Source Part Number: 1025260-G2SB60-M3/51
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tray
Standard Package: 400
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 750 mA
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 600 V
Mounting Type: Through Hole
Package / Case: 4-SIP, GBL
Supplier Device Package: GBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: G2SB60
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
G2SB60-M3/51
Bridge Rectifiers G2SB60-M3/51
Bridge Rectifiers 1.5A,600V,GPP,INLINE BRIDGE

Bridge Rectifiers 1.5A,600V,GPP,INLINE BRIDGE

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
G2SB60-M3/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers G2SB60-M3/51
BRIDGE RECT 1PHASE 600V 1.5A GBL

BRIDGE RECT 1PHASE 600V 1.5A GBL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-G2SB60-M3/51 1025260-G2SB60-M3/51 G2SB60-M3/51 G2SB60-M3/51
Product Name 600V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tray
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4948 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 500 ns
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-2171-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
5 suppliers
RF Diodes - BA895H 6327 - 039549-BA895H 6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers