G204 20K 5% RC R88
G204 20K 5% RC R88
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2437600 | 749-G24071932002JIC000TR-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 20000 ohms | |
| Power Rating | 7 watts | 7 watts |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor |