VISHAY PRECISION GROUP
G24071931007KFC000 -- G204 R10 10% RC R73 VISHAY
Vishay Precision Group
G204 R10 10% Rc R73 Vishay
G24071931007KFC000
Description
G204 R10 10% RC R73
Description
G204 R10 10% RC R73
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
49P5247 |
|
Product Name
|
G204 R10 10% Rc R73 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0500 ohms
Power Rating
5 watts
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers