Vishay Precision Group No. Of Contacts Vishay G16S-A.

Description
No. of Contacts:2Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder Cup; Pitch Spacing:6.35mm; Gender:Plug, Receptacle; Contact Gender:Socket; Contact Material:Brass, Phosphor Bronze RoHS Compliant: No
Datasheet
Description
No. of Contacts:2Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder Cup; Pitch Spacing:6.35mm; Gender:Plug, Receptacle; Contact Gender:Socket; Contact Material:Brass, Phosphor Bronze RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Vishay - 60AC9793 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Vishay
60AC9793
No. Of Contacts Vishay 60AC9793
No. of Contacts:2Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder Cup; Pitch Spacing:6.35mm; Gender:Plug, Receptacle; Contact Gender:Socket; Contact Material:Brass, Phosphor Bronze RoHS Compliant: No

No. of Contacts:2Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder Cup; Pitch Spacing:6.35mm; Gender:Plug, Receptacle; Contact Gender:Socket; Contact Material:Brass, Phosphor Bronze RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC9793
Product Name No. Of Contacts Vishay
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products