Vishay Intertechnology, Inc. Res Wirewound 68 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R G05C68R00JS73

Description
Res Wirewound 68 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 68 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 68 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R - G05C68R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 68 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
G05C68R00JS73
Res Wirewound 68 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R G05C68R00JS73
Res Wirewound 68 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 68 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G05C68R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G05C68R00JS73
Wirewound Resistors 3110-G05C68R00JS73
G-5C 68 5% S73

G-5C 68 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G05C68R00JS73 3110-G05C68R00JS73
Product Name Res Wirewound 68 Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers