Vishay Intertechnology, Inc. Wirewound Resistors G05C20K00HE70

Description
G-5C 20K 3% E70 e3
Request a Quote
Description
G-5C 20K 3% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G05C is a miniature, precision power wirewound resistor with a silicone coating, designed for high-temperature operation up to 350 °C and rated for 7.0 W at +25 °C, with a maximum power rating of 5.0 W under standard conditions. It features a beryllium oxide ceramic core, a resistance range extending to 8.6 kΩ, and a tolerance of ±3%. The part has a length of 0.593 inches (15.06 mm) and a diameter of 0.040 inches (1.02 mm), with terminals designed for welding or high-temperature soldering. It meets MIL-PRF-26 qualification standards and offers excellent stability with a typical resistance shift of less than 0.5% under load. The G05C is available in lead (Pb)-free versions with E70 packaging, consisting of tape and reel (500 pieces).

Datasheet Summary
Powered by GS/AI

The G05C is a miniature, precision power wirewound resistor with a silicone coating, designed for high-temperature operation up to 350 °C and rated for 7.0 W at +25 °C, with a maximum power rating of 5.0 W under standard conditions. It features a beryllium oxide ceramic core, a resistance range extending to 8.6 kΩ, and a tolerance of ±3%. The part has a length of 0.593 inches (15.06 mm) and a diameter of 0.040 inches (1.02 mm), with terminals designed for welding or high-temperature soldering. It meets MIL-PRF-26 qualification standards and offers excellent stability with a typical resistance shift of less than 0.5% under load. The G05C is available in lead (Pb)-free versions with E70 packaging, consisting of tape and reel (500 pieces).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G05C20K00HE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G05C20K00HE70
Wirewound Resistors 3110-G05C20K00HE70
G-5C 20K 3% E70 e3

G-5C 20K 3% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G05C20K00HE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2634226 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 50 ohms
View Details
Chip Resistor - Surface Mount - 696-S2-511RF1DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details