Vishay Intertechnology, Inc. Wirewound Resistors G05C1R875DE70

Description
G-5C 1.875 .5% E70 e3
Request a Quote
Description
G-5C 1.875 .5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G05C series are miniature, axial-lead, wirewound resistors with a silicone coating, rated for up to 7.0 W power dissipation at 25 °C under characteristic V, with a maximum hot spot temperature of 350 °C. They feature a resistance range from 0.1 to 32.3 kΩ with tolerances down to ±0.5 %, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an insulation resistance of at least 1000 MΩ dry. The device has a physical length of 15.06 mm with a diameter of 1.02 mm, and includes stainless steel end caps with copperweld® terminals. The part meets MIL-PRF-26 qualifications and is designed for high-stability applications. Termination should be done within half an inch of the resistor body using welding or high-temperature solder. The G05C1R875DE70 variant is suitable for lead-free applications and is marketed as tape-and-reel packaged.

Datasheet Summary
Powered by GS/AI

The G05C series are miniature, axial-lead, wirewound resistors with a silicone coating, rated for up to 7.0 W power dissipation at 25 °C under characteristic V, with a maximum hot spot temperature of 350 °C. They feature a resistance range from 0.1 to 32.3 kΩ with tolerances down to ±0.5 %, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an insulation resistance of at least 1000 MΩ dry. The device has a physical length of 15.06 mm with a diameter of 1.02 mm, and includes stainless steel end caps with copperweld® terminals. The part meets MIL-PRF-26 qualifications and is designed for high-stability applications. Termination should be done within half an inch of the resistor body using welding or high-temperature solder. The G05C1R875DE70 variant is suitable for lead-free applications and is marketed as tape-and-reel packaged.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G05C1R875DE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G05C1R875DE70
Wirewound Resistors 3110-G05C1R875DE70
G-5C 1.875 .5% E70 e3

G-5C 1.875 .5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G05C1R875DE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249283 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S2-0R2F2TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers