Riedon, Inc. Resistors - Chip Resistor - Surface Mount S2-0R2F2

Description
Win Source Part Number: 1237209-S2-0R2F2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.200FTR,S20200O HM1,696-1199-2,696-1 199-1,S-2-0.200FTR,S -2-0.200FCT,S-2-0.20 0FDKR,S-2-0.200FCT,S -2-0.200FDKR,696-119 9-6,S-2 0.200 OHM 1%
Request a Quote Datasheet
Description
Win Source Part Number: 1237209-S2-0R2F2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.200FTR,S20200O HM1,696-1199-2,696-1 199-1,S-2-0.200FTR,S -2-0.200FCT,S-2-0.20 0FDKR,S-2-0.200FCT,S -2-0.200FDKR,696-119 9-6,S-2 0.200 OHM 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237209-S2-0R2F2
Resistors - Chip Resistor - Surface Mount 1237209-S2-0R2F2
Win Source Part Number: 1237209-S2-0R2F2 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.142" (3.60mm) Standard Package: 600 Tolerance: ±1% Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 2615 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-2-0.200FTR,S20200O HM1,696-1199-2,696-1 199-1,S-2-0.200FTR,S -2-0.200FCT,S-2-0.20 0FDKR,S-2-0.200FCT,S -2-0.200FDKR,696-119 9-6,S-2 0.200 OHM 1%

Win Source Part Number: 1237209-S2-0R2F2
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.142" (3.60mm)
Standard Package: 600
Tolerance: ±1%
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 2615 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.260" L x 0.154" W (6.60mm x 3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-2-0.200FTR,S20200OHM1,696-1199-2,696-1199-1,S-2-0.200FTR,S-2-0.200FCT,S-2-0.200FDKR,S-2-0.200FCT,S-2-0.200FDKR,696-1199-6,S-2 0.200 OHM 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R2F2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R2F2TR-ND
Chip Resistor - Surface Mount 696-S2-0R2F2TR-ND
200 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

200 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R2F2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R2F2CT-ND
Chip Resistor - Surface Mount 696-S2-0R2F2CT-ND
200 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

200 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S2-0R2F2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S2-0R2F2DKR-ND
Chip Resistor - Surface Mount 696-S2-0R2F2DKR-ND
200 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

200 mOhms ±1% 1W Chip Resistor 2615 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S2-0R2F2 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S2-0R2F2
Resistors - Chip Resistor - Surface Mount S2-0R2F2
RES 0.2 OHM 1% 1W 2615

RES 0.2 OHM 1% 1W 2615

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 1237209-S2-0R2F2 696-S2-0R2F2TR-ND S2-0R2F2
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731HTTC5R10FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623750-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 20000 ohms
Tolerance 5 +/- %
View Details
3 suppliers