Vishay Intertechnology, Inc. Wirewound Resistors G05C1K000JE70

Description
G-5C 1K 5% E70 e3
Request a Quote
Description
G-5C 1K 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G05C series comprises axial lead, silicone-coated, wirewound precision power resistors with a power rating of 5.0 W at 25°C and 7.0 W at reduced temperature, available in non-inductive GN variants. The part features a beryllium oxide ceramic core, operating temperature range from -65°C to +350°C, resistance tolerance of ±5%, and a resistance range up to 8.6 kΩ. It meets MIL-PRF-26 standards, has a maximum hot spot temperature of +350°C, and a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. The resistor measures 0.500 ± 0.062 inches (12.70 ± 1.57 mm) in length with a diameter of 0.040 ± 0.002 inches (1.02 ± 0.051 mm) and weighs 1.20 g. Termination is tin/lead (S70) with lead-free (E70) option, and it requires welding or high-temperature solder for full power operation.

Datasheet Summary
Powered by GS/AI

The G05C series comprises axial lead, silicone-coated, wirewound precision power resistors with a power rating of 5.0 W at 25°C and 7.0 W at reduced temperature, available in non-inductive GN variants. The part features a beryllium oxide ceramic core, operating temperature range from -65°C to +350°C, resistance tolerance of ±5%, and a resistance range up to 8.6 kΩ. It meets MIL-PRF-26 standards, has a maximum hot spot temperature of +350°C, and a temperature coefficient of ±50 ppm/°C for resistances between 1 Ω and 9.9 Ω. The resistor measures 0.500 ± 0.062 inches (12.70 ± 1.57 mm) in length with a diameter of 0.040 ± 0.002 inches (1.02 ± 0.051 mm) and weighs 1.20 g. Termination is tin/lead (S70) with lead-free (E70) option, and it requires welding or high-temperature solder for full power operation.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G05C1K000JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G05C1K000JE70
Wirewound Resistors 3110-G05C1K000JE70
G-5C 1K 5% E70 e3

G-5C 1K 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G05C1K000JE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details