Vishay Intertechnology, Inc. Res Wirewound 6.2K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R G0106K200JS73

Description
Res Wirewound 6.2K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 6.2K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R - G0106K200JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R
G0106K200JS73
Res Wirewound 6.2K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R G0106K200JS73
Res Wirewound 6.2K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0106K200JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0106K200JS73
Wirewound Resistors 3110-G0106K200JS73
G-10 6.2K 5% S73

G-10 6.2K 5% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0106K200JS73 3110-G0106K200JS73
Product Name Res Wirewound 6.2K Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details