Vishay Intertechnology, Inc. Wirewound Resistors G0104R640JB12

Description
G-10 4.64 5% B12
Request a Quote Datasheet
Description
G-10 4.64 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0104R640JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0104R640JB12
Wirewound Resistors 3110-G0104R640JB12
G-10 4.64 5% B12

G-10 4.64 5% B12

Supplier's Site Datasheet
Res Wirewound 4.64 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk - G0104R640JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.64 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
G0104R640JB12
Res Wirewound 4.64 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk G0104R640JB12
Res Wirewound 4.64 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.64 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0104R640JB12 G0104R640JB12
Product Name Wirewound Resistors Res Wirewound 4.64 Ohm 5% 7W ¦50ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 4.64 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details