Vishay Intertechnology, Inc. Wirewound Resistors G01042R00FS73

Description
G-10 42 1% S73
Request a Quote Datasheet
Description
G-10 42 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G01042R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G01042R00FS73
Wirewound Resistors 3110-G01042R00FS73
G-10 42 1% S73

G-10 42 1% S73

Supplier's Site Datasheet
Res Wirewound 42 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R - G01042R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 42 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
G01042R00FS73
Res Wirewound 42 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R G01042R00FS73
Res Wirewound 42 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 42 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G01042R00FS73 G01042R00FS73
Product Name Wirewound Resistors Res Wirewound 42 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 42 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers