The G010 is a miniature, industrial, precision power wirewound resistor with a silicone coating and axial leads, designed for high power and high temperature applications. It has a maximum power rating of 10.0 W at 25 °C with characteristic V, and a hot spot temperature limit of 350 °C. The resistor has a resistance range of 0.1 to 95.2 kΩ, with a tolerance of ±5%. The part features a beryllium oxide ceramic core, stainless steel end caps, and tin/lead terminations in a tape/reel packaging with 500 pieces. Its dimensions are 0.875 ± 0.062 inches in length, 0.312 ± 0.032 inches in terminal spacing, and 0.040 ± 0.002 inches in diameter. It meets MIL-PRF-26 qualifications and has a temperature coefficient of ±90 ppm/°C for resistance values below 1 Ω. The resistor is not RoHS-compliant due to lead-containing terminations.
G-10 27K 5% E73 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G01027K00JE73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |