Vishay Intertechnology, Inc. Wirewound Resistors G01019R00FS73

Description
G-10 19 1% S73
Request a Quote Datasheet
Description
G-10 19 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G01019R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G01019R00FS73
Wirewound Resistors 3110-G01019R00FS73
G-10 19 1% S73

G-10 19 1% S73

Supplier's Site Datasheet
Res Wirewound 19 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R - G01019R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 19 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
G01019R00FS73
Res Wirewound 19 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R G01019R00FS73
Res Wirewound 19 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 19 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G01019R00FS73 G01019R00FS73
Product Name Wirewound Resistors Res Wirewound 19 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 19 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers