Vishay Intertechnology, Inc. Wirewound Resistors G005R2740HS70

Description
G-5 .274 3% S70
Request a Quote Datasheet
Description
G-5 .274 3% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G005R2740HS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G005R2740HS70
Wirewound Resistors 3110-G005R2740HS70
G-5 .274 3% S70

G-5 .274 3% S70

Supplier's Site Datasheet
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R - G005R2740HS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R
G005R2740HS70
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R G005R2740HS70
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G005R2740HS70 G005R2740HS70
Product Name Wirewound Resistors Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 0.2740 ohms
Tolerance 3 +/- % 3 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details