The G005 is a miniature, industrial, precision wirewound resistor with silicone coating and axial leads, rated for up to 5.0 W at 25 °C and 7.0 W under high-stability conditions. It operates at hot spot temperatures up to 350 °C with resistance values from 0.1 Ω to 24.5 kΩ and tolerances of ±0.05 % to ±5 %. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. The resistor measures 0.562 ± 0.062 inches in length and 0.032 ± 0.002 inches in diameter, weighing 0.80 g. It is MIL-PRF-26 qualified, with resistance shift under 2000 h load life limited to ±0.5 % for characteristic U. Termination requires resistance welding or high-temperature solder within 1/2 inch of the body. The G0056K800JE12 variant has a 6.8 kΩ resistance and is supplied in bulk tin/lead finish.
G-5 6.8K 5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G0056K800JE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |