The G005 wirewound resistor is a precision power resistor with a power rating of 4.0 W at 25 °C and 5.0 W at 25 °C under characteristic V, featuring a resistance range of 0.1 to 24.5 kΩ and a tolerance of ±0.1%. It has a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, a maximum working voltage of 495 V, and an insulation resistance of at least 1000 MΩ dry. The resistor is coated with high-temperature silicone, operates from -65 °C to +350 °C, and features axial leads with a length of 0.562 ± 0.062 in (14.27 ± 1.57 mm) and a diameter of 0.032 ± 0.002 in (0.813 ± 0.051 mm). It is built with a beryllium oxide ceramic core and stainless steel end caps, and is MIL-PRF-26 qualified. Termination is tin/lead with bulk packaging.
G-5 400 .1% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G005400R0BE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |