Vishay Intertechnology, Inc. Wirewound Resistors G0052R200JS73

Description
G-5 2.2 5% S73
Request a Quote Datasheet
Description
G-5 2.2 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0052R200JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0052R200JS73
Wirewound Resistors 3110-G0052R200JS73
G-5 2.2 5% S73

G-5 2.2 5% S73

Supplier's Site Datasheet
Res Wirewound 2.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - G0052R200JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
G0052R200JS73
Res Wirewound 2.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R G0052R200JS73
Res Wirewound 2.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0052R200JS73 G0052R200JS73
Product Name Wirewound Resistors Res Wirewound 2.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers