Vishay Intertechnology, Inc. Res Wirewound 260 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk G005260R0FB12

Description
Res Wirewound 260 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 260 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 260 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - G005260R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 260 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
G005260R0FB12
Res Wirewound 260 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk G005260R0FB12
Res Wirewound 260 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 260 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G005260R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G005260R0FB12
Wirewound Resistors 3110-G005260R0FB12
G-5 260 1% B12

G-5 260 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G005260R0FB12 3110-G005260R0FB12
Product Name Res Wirewound 260 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details