Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk G005200R0BB14

Description
Res Wirewound 200 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk - G005200R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
G005200R0BB14
Res Wirewound 200 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk G005200R0BB14
Res Wirewound 200 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G005200R0BB14
Product Name Res Wirewound 200 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers